NSF 14 - : References
This document references the following standards:
NSF 359
ASTM D1785
ASTM F714
ASTM F2769
ASTM D2564
ASTM F877 REV A
ASTM F1960
ASTM F2080
ASTM F2159
ASTM F1807
ASTM F2434
NSF 6
ASME A112.14.1
ASME A112.18.6
ASME A112.4.14
ASSE 1049
ASSE 1050
ASSE 1051
ASSE 1061
ASTM B858
ASTM D1243
ASTM D1784
ASTM D1785
ASTM D2235
ASTM D2239 REV A
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2513 REV A
ASTM D2564
ASTM D2609
ASTM D2661
ASTM D2665
ASTM D2672
ASTM D2683
ASTM D2729
ASTM D2737 REV A
ASTM D2837
ASTM D2846/D2846M REV B
ASTM D2855
ASTM D2881
ASTM D2949
ASTM D2992
ASTM D2996
ASTM D2997
ASTM D3034
ASTM D3035
ASTM D3138
ASTM D3139
ASTM D3212
ASTM D3261
ASTM D3350
ASTM D3965
ASTM D4066
ASTM D4067
ASTM D4101
ASTM D4396
ASTM D543
ASTM D5927
ASTM D6284
ASTM D638
ASTM D6394
ASTM D6778
ASTM F1055 REV A
ASTM F1216
ASTM F1281
ASTM F1282
ASTM F1336
ASTM F1412
ASTM F1483
ASTM F1488
ASTM F1498
ASTM F1499
ASTM F1504
ASTM F1533
ASTM F1673
ASTM F1732
ASTM F1760
ASTM F1807
ASTM F1866
ASTM F1960
ASTM F1970
ASTM F1974
ASTM F2023
ASTM F2080
ASTM F2098
ASTM F2158
ASTM F2159
ASTM F2389 REV A
ASTM F2390
ASTM F2434
ASTM F2618
ASTM F2623
ASTM F2769
ASTM F2788/F2788M
ASTM F2806
ASTM F2855
ASTM F2929
ASTM F2969
ASTM F409
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F477
ASTM F480
ASTM F493
ASTM F628
ASTM F656
ASTM F667/F667M
ASTM F679
ASTM F714
ASTM F794
ASTM F876
ASTM F891
ASTM F894
ASTM F949
AWWA C900
AWWA C901
AWWA C904
AWWA C906
AWWA C907
AWWA C909
AWWA C950
DIN 8074
DIN 8075
DIN 8077
DIN 8078
ISO 12162
ISO 6509-1
ISO 6957
ISO 9080
NSF 359
NSF 60
NSF 61
PPI TR-4
CSA B137.3-93
CSA B137.6-96
CSA CAN/CSA-B137.10-98
CSA CAN/CSA-B137.11-93
CSA CAN/CSA-B137.4-92
CSA CAN/CSA-B137.9-98
CSA B137.1-95
ASTM F877 REV A
ASTM D3222 REV A
NSF 18
NSF 4
NSF 7
PPI TR-3
CSA ASME A112.18.1-2018/CSA B125.1-18
NSF 36
NSF 6
This document is referenced by the following standards:
CSA/AM ANSI Z21.10.1-2017/CSA 4.1-2017
CSA/AM ANSI Z21.10.3-2017/CSA 4.3-2017
CSA/AM ANSI Z21.22-2015/CSA 4.4-2015
CSA/AM ANSI Z21.87-2007/CSA 4.6-2007
CSA/AM ANSI Z21.98-2015/CSA 4.10-2015
CSA/AM ANSI Z21.23-2010
CSA/AM ANSI Z21.56-2017/CSA 4.7-2017
CSA/AM ANSI Z21.71-1993
CSA/AM ANSI Z21.78-2010/CSA 6.20-2010
CSA/AM ANSI LC 6-2008
ASTM F3253
UFGS-22 00 00
UFGS 22 00 70
IAPMO CPC
NSF 12
NSF 35
ASTM F645 REV B
FLBC FLMC
ASTM F2735
FLBC FLRC
ASTM F3348
ASTM F3347
AWWA C521
ICC I-CODE APC
ICC I-CODE MPC
ICC I-CODE VPC
ICC I-CODE SCPC
ICC I-CODE SCMC
ICC I-CODE SCRC
ICC I-CODE MMC
ICC I-CODE NCRC
Advertisement