ISO/IEC 24787 - : References
This document references the following standards:
ISO/IEC 19785-3
ISO/IEC 19794-7
ISO/IEC 17839-1
ISO/IEC 7816-11
ISO/IEC 17839-2
ISO/IEC 17839-3
ISO/IEC 19794-1
ISO/IEC 19794-2
ISO/IEC 17839-1
ISO/IEC 19785-1
ISO/IEC 19785-3
ISO/IEC 19794-1
ISO/IEC 2382-37
ISO/IEC 24761
ISO/IEC 29794-1
ISO/IEC 7816-11
ISO/IEC 7816-15
ISO/IEC 7816-4
ISO/IEC 7816-8
ISO/IEC 19794-5
ISO/IEC 19794-8
ISO/IEC 19794-2
ISO/IEC 19794-4
ISO/IEC 19794-7
ISO/IEC 19794-9
ISO/IEC 19785-2
ISO/IEC 19794-6
ISO/IEC 29794-4
ISO/IEC 19794-3
ISO/IEC 19794-14
ISO/IEC 7816-3
ISO/IEC 17839-3
ISO/IEC 17839-2
ISO/IEC 29794-6
ISO/IEC 19794-10
ISO/IEC 19794-11
ISO/IEC 19794-13
ISO/IEC 19794-15
This document is referenced by the following standards:
BSI BS ISO/IEC 24745
BSI BS ISO/IEC 19794-1 + A2
BSI BS ISO/IEC 19794-2 + A2
BSI BS ISO/IEC 19794-7 + A1
BSI BS ISO/IEC 7816-11
BSI BS ISO/IEC 19795-7
BSI BS ISO/IEC 17839-1
BSI BS ISO/IEC 19785-3
BSI BS ISO/IEC 18584
BSI BS ISO/IEC 17839-3
CSA ISO/IEC 19794-1:20
CSA ISO/IEC 19794-2:20
CSA ISO/IEC 19794-7:20
NEN-ISO/IEC 39794-1
BSI BS ISO/IEC 7816-11 - TC
ISO/IEC 24745
CSA ISO/IEC 19785-3:21
ISO/IEC 19795-7
BSI BS ISO/IEC 17839-2 + A1
BSI BS ISO/IEC 39794-1
ISO/IEC 18584
ISO/IEC 39794-1
ISO/IEC TR 30117
BSI PD ISO/IEC TR 30117
NEN-ISO/IEC 19794-7
NEN-ISO/IEC 24745
CSA ISO/IEC 18584:16
ISO 19092
NEN-ISO/IEC 7816-11
ISO/IEC DIS 39794-2
ANSI INCITS/ISO/IEC 7816-11
ANSI INCITS/ISO/IEC 19794-2
ANSI INCITS/ISO/IEC 19794-7
ANSI INCITS/ISO/IEC 24745
CSA ISO/IEC 7816-11:23
NEN-ISO 19092
ISO/IEC TR 24741
ANSI INCITS/ISO/IEC TR 30117
Advertisement