ICC I-CODE IMC COMM - : References
This document references the following standards:
ASME CSD-1
ASTM A53/A53M
ASME B16.26
ASME B31.9
ASTM D2467
ASTM D2564
ASTM D2837
ASTM F1974
AWWA C151/A21.51
NFPA 69
ASME B16.5
ASME B16.15
ASME B16.23
ASTM D1693
ASTM D2241
ASTM F493
ASTM F1476
NFPA 96
NFPA 37
NFPA 34
ASME B31.5
ASME B16.18
ASME B16.24
ASME B16.29
ASTM D2466
ASTM F1281
ASTM F1924
ASTM F2623
AWWA C115/A21.15
ASTM C411
ASSE 1017
ASTM A126
ASTM B43
ASTM D2657
ASTM D3278
AWWA C110/A21.10
AWWA C153/A21.53
NAIMA AH116
ASTM B88
ASTM D2683
ASTM D2996
ASTM E1509
NFPA 262
ASTM B32
NFPA 32
NFPA 45
NFPA 31
ASTM B280
NFPA 211
NFPA 704
NFPA 853
ASME B16.3
ASME B16.11
ASME B16.22
ASTM C315
ASTM D2235
ASTM F438
ASTM F442/F442M
ASTM F1282
ASTM B302
ASTM D3035
ASTM E2231
ASTM F439
NFPA 33
NFPA 58
NFPA 91
ASME B1.20.1
ASME B16.9
ASTM B813
ASTM D1785
ASTM E2336
ASTM F441/F441M
ASME/BPVC SEC I
ASME/BPVC SEC IV
ASME/BPVC SEC V
AHRI 700
ASHRAE 55
ASHRAE 62.1
ASME/BPVC SEC II-A-1
ASTM A254/A254M
ASTM A420/A420M
ASTM B68/B68M
ASTM B75/B75M
ASTM D2412
ASTM D3261
ASTM D3350
ASTM D56 REV A
ASTM E136 REV A
ASTM E814 REV A
ASTM E84
ASTM F1055 REV A
ICC I-CODE IBC
ICC I-CODE IEBC
ICC I-CODE IECC
ICC I-CODE IFC
ICC I-CODE IFGC
ICC I-CODE IMC
ICC I-CODE IPC
ICC I-CODE IPMC
ICC I-CODE IRC
NFPA 13
NFPA 30A
NFPA 68
NFPA 70
NFPA 72
NFPA 82
29 CFR PART 1910
ASCE 7-16
ASHRAE 15
ASHRAE 90.1-2019 SI
ASTM A106/A106M REV A
ASTM B135/B135M
ASTM B251/B251M
ASTM B42
ASTM D2513
ASTM D2846/D2846M REV A
ASTM D93
ASTM E119
ASTM F2389
ASTM F876 REV B
ASTM F877
CSA/AM ANSI Z21.8-1994
Advertisement