ASHRAE APPLICATIONS I-P - : References
This document references the following standards:
ASHRAE 90.1 I-P
NFPA 130
NFPA 54
ASTM E814 REV A
ASTM E84 REV B
ASTM E779
ASME PTC 19.1
ASME PTC 23
ISO 7730
ISO 7933
ISO 14644-4
AWWA D100
AWWA D110
ASCE 7-22
ASCE 8-02
NFPA 54
NFPA 86
NFPA 70
NFPA 30
NFPA 40
NFPA 55
NFPA 20
NFPA 33
NFPA 101
NFPA 17
NFPA 58
NFPA 30A
NFPA 15
NFPA 37
NFPA 52
NFPA 88A
NFPA 68
NFPA 130
NFPA 120
NFPA 99
NFPA 91
NFPA 318
NFPA 13
NFPA 45
NFPA 45
NFPA 232
NFPA 90A
ASHRAE 90.1 I-P
NFPA 77
NFPA 502
NFPA 96
NFPA 496
NFPA 850
NFPA 17A
IEST RP-CC001.7
IEST RP-CC012.3
IEST RP-CC018.5
IEST RP-CC020.2
IEST RP-CC021.4
IEST RP-CC023.2
IEST RP-CC024.1
IEST RP-CC028.1
IEST RP-CC002.4
IEST RP-CC005.4
IEST RP-CC016.2
IEST RP-CC027.2
IEST RP-CC029.1
This document is referenced by the following standards:
AHRI 441 SI
ASHRAE 90449
ASHRAE GUIDELINE 29
ASHRAE 90467
CSA Z317.2:19
ASHRAE 90.1-2019 SI
UFGS-42 22 00.00 40
ASHRAE 90132
ASHRAE TRAN 2019-2
CSA Z316.5:20
ASHRAE TRAN 2020-1
ASA S12.60 PART 1
ASA S12.70
ASTM E241
ASTM F2237
CSA CAN/CSA-F326-M91
CSA B214-16
CSA N294:19
ICC I-CODE MNMFGC
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
ASHRAE 90579
ASHRAE 90475
ASHRAE 90306
ASHRAE FUNDAMENTALS IP CH 36
UFC 3-410-01
UFC 3-420-01
UFC 3-540-08
KSC-DE-512-SM REV M
ASHRAE PRINCIPLES OF HEATING VENTILATING
ASHRAE GUIDELINE 11
ASHRAE GUIDELINE 28
AHRI GUIDELINE T I-P
AHRI GUIDELINE T SI
NFPA 301
NEMA SB 20
ASHRAE VC-20-C047
ASHRAE EP653
ASHRAE VC-21A-C062
NRC NPC
NRC NBC
ASHRAE TRAN 2022-1
NEN-EN 12102-1
ASHRAE 90469
CABC CAEC
ASHRAE 154
ANS 58.16
CSA/AM ANSI Z5020:23
UFC 3-101-01
UFC 4-420-01
ICC I-CODE NJRC
ASTM D7338
UFC 4-510-01
ASHRAE 180
ASHRAE 90308
ASHRAE 90335
ASHRAE GUIDELINE 10
CSA N288.3.4:13
ASHRAE 90305
SMACNA KIT VENT SYS FOOD EQU FAB
SMACNA RES COM SYS INSTAL STDS
ASHRAE 514
ASME AG-1
ASHRAE 140
ASHRAE GUIDELINE 12
ASHRAE GUIDELINE 14
ASHRAE GUIDELINE 41
ASHRAE 55
ASHRAE GUIDELINE 42
Advertisement