ISO/IEC TR 20000-7 - : References
This document references the following standards:
ISO/IEC 20000-2
ISO/IEC 20000-3
ISO 9000
ISO 9001
ISO/IEC 19770-5
ISO/IEC 20000-1
ISO/IEC 20000-10
ISO/IEC 20000-2
ISO/IEC 20000-3
ISO/IEC 20000-6
ISO/IEC 27000
ISO/IEC TR 20000-11
ISO/IEC TR 20000-5
ISO 22301
ISO 31000
ISO 55001
ISO/IEC 27001
ISO/IEC 27006
ISO/IEC 27013
This document is referenced by the following standards:
BSI BS ISO/IEC 20000-3
SNZ AS/NZS ISO/IEC 20000.3
SNZ AS/NZS ISO/IEC 20000.2
CSA ISO/IEC 20000-2:20
CSA ISO/IEC 20000-3:20
BSI BS ISO/IEC 20000-3 - TC
SNV SN ISO/IEC 20000-2
BSI BS ISO/IEC 20000-2 + A1
ISO/IEC TS 20000-11
ISO/IEC 20000
BSI BS ISO/IEC 20000-5
BSI BS ISO/IEC/IEEE 23026
SNZ SA/SNZ TS ISO/IEC 20000.11
ANSI INCITS/ISO/IEC 20000-2
ANSI INCITS/ISO/IEC 20000-3
Advertisement