ANSI/NEMA MW 1000 - : References
This document references the following standards:
ASTM B193
ASTM B233
ASTM B258
ASTM B3
ASTM B32
ASTM B48
ASTM D149
ASTM D1676
ASTM D1711
ASTM D1932
ASTM D2307 REV A
ASTM D2756
ASTM D3145
ASTM D3251
ASTM D3353
ASTM D3377
ASTM D5423
ASTM E29
ASTM E8/E8M REV A
IEC 60264-2-1
IEC 60264-4-1
IEC 60317-0-1
IEC 60317-0-10
IEC 60317-0-2
IEC 60317-0-3
IEC 60317-0-4
IEC 60317-0-5
IEC 60317-0-6
IEC 60317-0-7
IEC 60317-0-8
IEC 60317-0-9
IEC 60317-1
IEC 60317-12
IEC 60317-13
IEC 60317-15
IEC 60317-17
IEC 60317-18
IEC 60317-2
IEC 60317-20
IEC 60317-21
IEC 60317-22
IEC 60317-23
IEC 60317-25
IEC 60317-26
IEC 60317-28
IEC 60317-29
IEC 60317-3
IEC 60317-31
IEC 60317-32
IEC 60317-33
IEC 60317-35
IEC 60317-36
IEC 60317-37
IEC 60317-38
IEC 60317-39
IEC 60317-4
IEC 60317-40
IEC 60317-42
IEC 60317-43
IEC 60317-44
IEC 60317-46
IEC 60317-47
IEC 60317-48
IEC 60317-49
IEC 60317-50
IEC 60317-51
IEC 60317-52
IEC 60317-53
IEC 60317-55
IEC 60317-56
IEC 60317-57
IEC 60317-58
IEC 60317-59
IEC 60317-61
IEC 60317-62
IEC 60317-67
IEC 60317-68
IEC 60317-69
IEC 60317-71
IEC 60317-72
IEC 60317-73
IEC 60317-74
IEC 60317-8
IEC 60851-1
IEC 60851-2
IEC 60851-3
IEC 60851-4
IEC 60851-5
IEEE 1
IEEE 4
ISO/IEC 16388
NEMA MW 750
NEMA MW 785
This document is referenced by the following standards:
MIL-DTL-15514H
IEEE 1276
NEMA MW 765
MIL-DTL-12606F (1)
ASTM D3955
MIL-PRF-28861E (1)
NEMA MW 820
Advertisement