ASHRAE APPLICATIONS SI - : References
This document references the following standards:
ISO 14644-4
NSF 5
NFPA 1600
UFC 4-024-01
ACCA MANUAL S
AHRI 275
NFPA 5000
CEN EN 13129-1
NFPA 15
ANSI IT9.5
NFPA 806
ASHRAE GUIDELINE 5
AHRI 370
AHRI 885
AMCA 501
ASHRAE GUIDELINE 4
ASTM E779
NFPA 804
NFPA 204
DOE-STD-3025-99
ASTM C1363
NFPA 232
NFPA 111
AMCA 500-L
SNAME 4-16
ASHRAE 26
NFPA 90A
ASHRAE 90.2
AHRI 270
NFPA 318
NFPA 120
CEN EN 779
ASHRAE 13256-1
ASCE 8-02
ASHRAE 105
ASTM D3686
ASTM D5228
ISA 71.04
ISO 2631-2
AHRI 350
AHRI 680 I-P
ASHRAE 51
ISO 14644-7
ASHRAE 127
IEEE 484
NFPA 76
ISO 7933
NFPA 45
AMCA 500-D
NFPA 33
ASTM C1055
IEEE 1187
ASME N511
AMCA 203
ASTM F2474
ASHRAE 93
ASME PTC 23
ASTM E741
ASHRAE 100
ASHRAE 13256-2
ASTM E1574
ASTM D3802
ASTM D5742
ASHRAE GUIDELINE 16
AHRI 250
AHRI 530
NSF 3
ASHRAE 118.2
ARMY TM 5-1300
UFC 3-310-04
ACCA MANUAL D
AHRI 310/380
ASHRAE 97
ASHRAE GUIDELINE 22
FMVSS 49 CFR 571 222
ISO 9613-2
ISO 7730
AIHA Z9.5
ARMY TM 5-809-10
ARMY TI 809-04
NFPA 110
FMVSS 49 CFR 571 103
FMVSS 49 CFR 571 302
NFPA 88A
NFPA 502
ASHRAE 113
NFPA 40
NFPA 77
ASTM D3803
DOE-STD-3020-97
IEEE 323
ASTM F1704
NFPA 17
NFPA 96
SNAME 4-7
ISO 14644-3
ISO 14698-1
TAPPI T 402 SP
NFPA 37
NFPA 496
NFPA 901
ASTM E2178
ASHRAE 145.1
ASTM D3467
ASTM D4567
AHRI 300
NEMA 410
ASHRAE 180
ASME PTC 19.1
ASHRAE 150
AHRI 575
IEEE 515
ASA S12.65
ASHRAE GUIDELINE 1.1
NFPA 14
ASHRAE 154
NFPA 52
NFPA 130
AMCA 201
ASTM E2336
ASTM F2519
ASHRAE 118.1
NFPA 31
NEMA MG 1
ASHRAE 129
ASME/BPVC SEC IV
ASME/BPVC SEC VI
ETSI EN 300 019-1-3
14 CFR PART 25
21 CFR PART 173
29 CFR PART 1910
30 CFR PART 57
30 CFR PART 72
AHRI 410
AHRI 430 I-P
AHRI 610 I-P
AHRI 880 I-P
AHRI GUIDELINE F I-P
ACI 318
ASHRAE GUIDELINE 12
ASHRAE GUIDELINE 14
ASHRAE GUIDELINE 0
ARMY TM 5-855-1
ASHRAE 169
ASHRAE 170
ASHRAE 189.1
ASHRAE 29
ASHRAE 52.2
ASHRAE 55
ASHRAE 62.1
ASHRAE 62.2
ASCE 7-10
ASHRAE 111
ASHRAE 124
ASHRAE 135.1
ASHRAE 140
ASHRAE 161
NFPA 101
NFPA 13
NFPA 17A
NFPA 20
NFPA 25
NFPA 30
NFPA 30A
ASME AG-1 INTERPRETATIONS
ASME NQA-1
ASTM E171/E171M
ASTM E477
ASTM E488/E488M
ASTM E833
ASTM E84
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
ECIA EIA/ECA-310-E
EU 2003/10/EC
IEEE 519
ISO 14644-1
ISO 14644-2
ISO 7547
UFC 3-310-01
NFPA 55
NFPA 58
NFPA 68
NFPA 70
NFPA 70E
NFPA 72
NFPA 801
NFPA 850
NFPA 99
NSF 49
This document is referenced by the following standards:
ASHRAE 164.1
PIP ARC01015
ASSE Z9.4
ASHRAE 90447
NEMA SB 20
ASA S12.60 PART 1
AGA Z223.1 HANDBOOK
UFGS-42 22 00.00 40
ASHRAE AN-04-9-1
ASHRAE 90453
ASHRAE 90445
ASHRAE 96
ASHRAE GUIDELINE 11
Advertisement