ASHRAE SYSTEMS & EQUIP IP - : References
This document references the following standards:
NFPA 54
NFPA 90A
40 CFR PART 52
ASME PTC 4
ASME B31.9
ASME CSD-1
ASME PTC 11
ASME PTC 25
ASME AG-1
ASME B36.10M
ASME PTC 50
ASME B31.5
ASME PTC 6
ASME AG-1 INTERPRETATIONS
ASME B16.34
ASME B31.1
ICC I-CODE IECC
NFPA 211
ASME PTC 22
ASME B1.20.1
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
ASME PTC 6S REPORT
ASME PTC 23
ASME PTC 6A
CSA/AM ANSI Z21.12-1990
CSA/AM ANSI Z83.3B-1976
ICC I-CODE IRC
ICC I-CODE IBC
ICC I-CODE IECC
ICC I-CODE IMC
ISO 11855-3
ISO 5802
ISO 3977-1
ISO 3741
ISO 3977-2
ISO 29462
ISO 11855-4
ISO 3046-1
ISO 11855-1
ISO 11855-2
ISO 11855-5
ISO 12103-1
AWWA C150/A21.50
AWWA C300
AWWA C301
AWWA C905
AWWA C151/A21.51
AWWA C302
AWWA C303
AWWA C900
AWWA C901
AWWA C950
NEMA MG 11
ASCE 7-22
ASTM E84
NFPA 54
ASTM B280
NFPA 5000
NFPA 501
NFPA 70
ASTM C547 REV A
ASTM D2996
ASHRAE 193
ASTM F441/F441M
ASTM A924/A924M REV A
NFPA 1192
ASTM D2241
NFPA 204
ASTM D1785 REV A
NFPA 101
ASTM B88
ASHRAE 180
NFPA 37
NFPA 85
NFPA 211
NEMA MG 1
ASTM A106/A106M REV A
NFPA 31
NFPA 91
ASHRAE 15
ASTM C552
NFPA 13
NFPA 90A
ASTM A653/A653M
ASHRAE 90.1 I-P
NFPA 850
ASTM D2837
ASTM A53/A53M
NFPA 96
ASHRAE 62.1
ASTM C150/C150M
NFPA 90B
IEST RP-CC007.4
This document is referenced by the following standards:
ASTM E241
CSA B139 SERIES:19
ASHRAE 90359
ICC I-CODE MNMFGC
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
ASHRAE 138
ASHRAE 140
ASHRAE 90579
ISO 18566-3
CSA Z317.2:19
SMACNA FIB GLS DUCT CONST STDS
UFC 3-410-01
UFC 3-420-01
KSC-DE-512-SM REV M
ASHRAE 164.4
ASHRAE PRINCIPLES OF HEATING VENTILATING
ICC I-CODE VECC
ASHRAE VC-21A-C048
ASHRAE LV-22-C030
ASHRAE VC-21A-C029
ASHRAE LV-22-C013
ASHRAE TRAN 2021-2
ASHRAE TRAN 2022-1
ASHRAE 90384
ASHRAE 90465
ASHRAE 90310
UFGS-23 31 13.00 40
CTI ATC-105
UFGS-23 37 13.00 40
NFPA 130
CABC CAEC
IAPMO CMC
ASHRAE 154
NFPA 301
ASHRAE GUIDELINE 10
CSA N288.3.4:13
ASHRAE 90305
ASHRAE GUIDELINE 41
CEN EN ISO 11855-3
CEN EN ISO 11855-4
ASHRAE GUIDELINE 12
ASHRAE GUIDELINE 42
Advertisement