MW 1000 - : References
This document references the following standards:
NEMA MW 785
ASTM B193
ASTM B233
ASTM B258
ASTM B3
ASTM B32
ASTM B48
ASTM D149
ASTM D1676
ASTM D1711
ASTM D1816
ASTM D1932
ASTM D2756
ASTM D3145
ASTM D3251
ASTM D3353
ASTM D3377
ASTM D5423
ASTM E1641
ASTM E1877
ASTM E29
ASTM E8/E8M
IEC 60317-0-1
IEC 60317-0-10
IEC 60317-0-2
IEC 60317-0-3
IEC 60317-0-4
IEC 60317-0-5
IEC 60317-0-6
IEC 60317-0-7
IEC 60317-0-8
IEC 60317-0-9
IEC 60317-56
IEEE 1
IEEE 4
IEC 60264-2-1
IEC 60264-4-1
IEC 60317-1
IEC 60317-12
IEC 60317-13
IEC 60317-15
IEC 60317-17
IEC 60317-18
IEC 60317-2
IEC 60317-20
IEC 60317-21
IEC 60317-22
IEC 60317-23
IEC 60317-25
IEC 60317-26
IEC 60317-27-1
IEC 60317-27-2
IEC 60317-27-3
IEC 60317-27-4
IEC 60317-28
IEC 60317-29
IEC 60317-3
IEC 60317-31
IEC 60317-32
IEC 60317-33
IEC 60317-35
IEC 60317-36
IEC 60317-37
IEC 60317-38
IEC 60317-39
IEC 60317-4
IEC 60317-40
IEC 60317-42
IEC 60317-43
IEC 60317-44
IEC 60317-46
IEC 60317-47
IEC 60317-48
IEC 60317-49
IEC 60317-50
IEC 60317-51
IEC 60317-52
IEC 60317-53
IEC 60317-55
IEC 60317-57
IEC 60317-58
IEC 60317-59
IEC 60317-60-1
IEC 60317-60-2
IEC 60317-61
IEC 60317-62
IEC 60317-67
IEC 60317-68
IEC 60317-69
IEC 60317-70-1
IEC 60317-70-2
IEC 60317-71
IEC 60317-72
IEC 60317-73
IEC 60317-74
IEC 60317-8
IEC 60317-80
IEC 60317-82
IEC 60317-84
IEC 60851-1
IEC 60851-2
IEC 60851-3
IEC 60851-4
IEC 60851-5
IEC 60851-6
ISO/IEC 16388
MHI MH10.8.2
NEMA MW 750
NEMA MW 785
ASTM D2307
This document is referenced by the following standards:
NEMA MW 820
NEMA RE 2
NEMA MW 780
NEMA MW 765
IEEE C57.100
MIL-DTL-23071D
Advertisement