63248 - : References
This document references the following standards:
ASTM B997
ASTM E228
ASTM E831
IEC 60050
IEC 60050-102
IEC 60050-103
IEC 60050-112
IEC 60050-113
IEC 60050-114
IEC 60050-121
IEC 60050-131
IEC 60050-141
IEC 60050-151
IEC 60050-161
IEC 60050-171
IEC 60050-192
IEC 60050-195
IEC 60050-212
IEC 60050-221
IEC 60050-300
IEC 60050-321
IEC 60050-351
IEC 60050-371
IEC 60050-395
IEC 60050-411
IEC 60050-415
IEC 60050-417
IEC 60050-421
IEC 60050-426
IEC 60050-431
IEC 60050-436
IEC 60050-441
IEC 60050-442
IEC 60050-444
IEC 60050-445
IEC 60050-447
IEC 60050-448
IEC 60050-461
IEC 60050-466
IEC 60050-471
IEC 60050-482
IEC 60050-485
IEC 60050-511
IEC 60050-521
IEC 60050-523
IEC 60050-531
IEC 60050-541
IEC 60050-551
IEC 60050-551-20
IEC 60050-561
IEC 60050-581
IEC 60050-601
IEC 60050-602
IEC 60050-603
IEC 60050-605
IEC 60050-614
IEC 60050-617
IEC 60050-651
IEC 60050-691
IEC 60050-692
IEC 60050-701
IEC 60050-702
IEC 60050-704
IEC 60050-705
IEC 60050-712
IEC 60050-713
IEC 60050-714
IEC 60050-715
IEC 60050-716-1
IEC 60050-721
IEC 60050-722 AMD 1
IEC 60050-723
IEC 60050-725
IEC 60050-726
IEC 60050-731
IEC 60050-732
IEC 60050-741
IEC 60050-801
IEC 60050-802
IEC 60050-806
IEC 60050-807
IEC 60050-808
IEC 60050-811
IEC 60050-815
IEC 60050-821
IEC 60050-826
IEC 60050-841
IEC 60050-845
IEC 60468
ISO 2232
ISO 6892-1
ISO 7500-1
ISO 752
ISO 7800
ISO 7801
ISO 7802
ISO 7989-2
This document is referenced by the following standards:
BSI BS EN 61284
This document is referenced in other ways by the following standards:
IEC 60888
IEC 61232
Advertisement