NFPA 58 - : References
This document references the following standards:
NFPA 1192
NFPA 51
NFPA 61
NFPA 101
NFPA 13
NFPA 55
API STD 2510
NFPA 10
ASTM A395/A395M
ASTM B88
NFPA 10
NFPA 25
ASTM A47/A47M
ASTM A536
ASTM B86
ASTM D1835
GPA STD 2188
NFPA 160
API STD 607
NFPA 51B
ASTM B280
NFPA 51
NFPA 220
NFPA 37
NFPA 77
NFPA 780
API STD 2510
ASME B31.3
ASTM A48/A48M
NFPA 80
ASTM E84
NFPA 15
ASTM D2513
ASTM A53/A53M
ASTM D638
NFPA 252
NFPA 61
NFPA 302
ASTM B43
ASTM D2683
ASTM F1733
GPA STD 2140
ASCE 56-10/57-10
49 CFR PART 178
CGA C-3
CGA C-6
CGA C-6.3
CGA C-7
CGA S-1.1
CGA S-1.2
CGA S-1.3
CGA V-1
CGSB CAN/CGSB-3.0 NO. 18.5-15
ASTM F1055 REV A
ASTM D3261
NFPA 99
NFPA 70
NFPA 55
NFPA 59
NFPA 54
NFPA 30
NFPA 30A
NFPA 1901
NFPA 13
NFPA 1192
NFPA 101
ASME B36.10
ASCE 7-22
ASTM D2513
ASTM A106/A106M REV A
ASTM A513/A513M REV A
ASTM B135/B135M
ASTM B42
This document is referenced by the following standards:
NFPA 45
NFPA 1H
DA PAM 385-64
API RP 2001
ASME CSD-1
NFPA 96
IAPMO UPC
IAPMO USPSHTC
NFPA 115
COMDTINST M11320.1
SNZ NZS 5261
ANSI Z130.1
ANSI Z135
ANSI B77.1
ASTM F1930
AGA Z223.1 HANDBOOK
NFPA 473
NFPA 1144
IEEE NESC
NFPA 150
AGA GEOP U-1
NFPA 59A
ASTM F2785
NFPA 400
NFPA 1221
NFPA 72
NFPA 86
NFPA 241
NFPA 472H
NFPA 1
NFPA FPH
ASME B31.8
NFPA 101H
BOCA NFPC COMMENTARY 1999
API PUBL 2510A
NFPA 501A
NFPA 1925
IEEE 979
ASTM D5305
ASME B31.8 INTERPRETATIONS
ASHRAE HVAC APPLICATIONS IP CH 14
ASME B56.1 INT NO 1
ASME B56.1 INT NO 2
ASME B56.1 INT NO 3
ASME B56.1 INT NO.1
ASME B56.5 INT NO.1
ASME B56.6 INT
ASME B56.6 INT
ASME B56.6 INT NO.1
BOCA CONT NMC COMM BOOK
CSA B335-15
ICC I-CODE IBC COMM VOL I
ICC I-CODE IBC COMM VOL II
ICC I-CODE IFC
ICC I-CODE IFC COMM
ICC I-CODE IFGC
ICC I-CODE IFGC COMM
ICC I-CODE IMC
ICC I-CODE IMC COMM
ICC I-CODE IRC
UFC 1-200-01
29 CFR PART 1910
CSA B51-19
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/AM CSA/ANSI Z21.58:22/CSA 1.6:22
NFPA 70 HDBK
Advertisement