ICC I-CODE IMC COMM - : References
This document references the following standards:
AHRI 700
AMCA 550
ASME B1.20.1
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.23
ASME B16.24
ASME B16.26
ASME B16.29
ASME B16.3
ASME B16.5
ASME B16.9
ASME B31.9
ASME CSD-1
ASSE 1017
ASTM A126
ASTM A254/A254M
ASTM A53/A53M
ASTM B280
ASTM B302
ASTM B32
ASTM B43
ASTM B68/B68M
ASTM B75/B75M
ASTM B813
ASTM B88M
ASTM C315
ASTM C411
ASTM D1693
ASTM D1785
ASTM D2235
ASTM D2241
ASTM D2412
ASTM D2466
ASTM D2467
ASTM D2564
ASTM D2657
ASTM D2683
ASTM D2837
ASTM D2996
ASTM D3035
ASTM D3261
ASTM D3278
ASTM D3350
ASTM E1509
ASTM E814 REV A
CSA/AM ANSI Z21.8-1994
NFPA 211
ASTM E2231
ASTM E2336
ASTM F1281
ASTM F1282
ASTM F1476
ASTM F1924
ASTM F1974
ASTM F2159
ASTM F2623
ASTM F2735
ASTM F2769
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F493
AWWA C110/A21.10
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
NAIMA AH116
NFPA 262
NFPA 30A
NFPA 31
NFPA 37
NFPA 69
NFPA 704
NFPA 72
NFPA 853
NFPA 96
ASHRAE 15
ASHRAE 180
ASHRAE 62.1
ASTM A420/A420M
ASTM D56 REV A
ASTM E136 REV A
ASTM E84
ASTM F1055 REV A
ICC I-CODE IBC
ICC I-CODE IEBC
ICC I-CODE IECC
ICC I-CODE IFC
ICC I-CODE IFGC
ICC I-CODE IMC
ICC I-CODE IPC
ICC I-CODE IPMC
ICC I-CODE IRC
NFPA 58
NFPA 70
NFPA 82
NFPA 850
29 CFR PART 1910
ASTM A106/A106M REV A
ASTM B135/B135M
ASTM B251/B251M
ASTM B42
ASTM D2513
ASTM D2846/D2846M REV A
ASTM D93
ASTM E119
ASTM F1807 REV B
ASTM F2389
ASTM F876 REV B
ASTM F877
IIAR CO2 HANDBOOK
Advertisement