CSA B181.1 - : References
This document references the following standards:
ASME B1.20.1
ASME B1.5
ASTM B117
ASTM D1603
ASTM D2122
ASTM D2235
ASTM D2444
ASTM D3138
ASTM D3965
ASTM D618
This document is referenced by the following standards:
ICC I-CODE IPC
NSF 14
FLBC FLPC
FLBC FLRC
ICC I-CODE APC
ICC I-CODE MPC
ICC I-CODE VPC
ICC I-CODE VRC
CSA CAN/CSA-Z241 SERIES-18
NRC NPC
CSA B45.13:19/IAPMO Z1700-2019
CSA ASME A112.19.2-2018/CSA B45.1-18
IAPMO IGC 248
ICC I-CODE IRCPCSBC
CSA ASME A112.18.2-2020/CSA B125.2:20
CSA B602:20
CSA B55.2:20
ICC I-CODE SCPC
IAPMO IGC 291
IAPMO IGC 292
IAPMO IGC 263
IAPMO IGC 277
IAPMO IGC 352
FLBC FLMC
ICC I-CODE MNRC
CSA/AM CSA/ANSI Z21.47:21 • CSA 2.3:21
CSA B65-12
ICC I-CODE KRC
IAPMO NSPC
NYBC NYPC
NYBC NYRC
IAPMO PS 59A
IAPMO IGC 375
ASME A112.14.3
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL II
ICC I-CODE NJRC
ICC I-CODE SCRC
CSA Z240 RV SERIES:23
ICC I-CODE IPSDC
Advertisement