NR/L3/TRK/055/U16
Work Instructions for Ultrasonic Rail Testing: Ultrasonic inspection of Fishplated Rail Joints and Bolt Holes Using the Sperry Roller Search Unit Rail Testing System
| Organization: | NR |
| Publication Date: | 3 September 2016 |
| Status: | active |
| Page Count: | 21 |
scope:
This procedure applies to the following: - all holes =15mm diameter in pearlitic rails in plain line and Switches & Crossings (S&C) (as far as coupling conditions allow) including switch rail, stock rails, wing rails vee point and splice rails. Where coupling conditions are not possible see other approved procedures.
This procedure is capable of detecting the following defect types:-
- Horizontal defects
- Bolt Hole defects
Purpose
This procedure is applied when using the Sperry Roller Search Unit (RSU) Rail Testing System (RSU-RTS) for the detection of rail flaws within fishplate limits and around bolt holes to prevent broken rails.
Document History