NR/L3/TRK/055/U16 ISSUE 2

Work Instructions for Ultrasonic Rail Testing: Ultrasonic Testing of Holes and Rail Ends - Using a Roller Search Unit

active, Most Current
Organization: NR
Publication Date: 3 December 2022
Status: active
Page Count: 10
scope:

This procedure applies to all pearlitic rail ends, holes in plain line and S&C applying both compression and shear wave scans and as far as coupling conditions allow. For handheld probes refer to NR/L3/TRK/055/U1. For scarfed joints refer to NR/L3/TRK/055/U20.

This procedure is capable of detecting the following defect types:-

a) Horizontal defects

b) Bolt hole defects

c) Bond hole defects

Purpose 

This ultrasonic procedure is used to detect the presence of horizontal cracks, bolt hole cracks and cracks at bond holes at rail ends, plain line and S&C using a Roller Search Unit (RSU).

Document History

NR/L3/TRK/055/U16 ISSUE 2
December 3, 2022
Work Instructions for Ultrasonic Rail Testing: Ultrasonic Testing of Holes and Rail Ends - Using a Roller Search Unit
This procedure applies to all pearlitic rail ends, holes in plain line and S&C applying both compression and shear wave scans and as far as coupling conditions allow. For handheld probes refer to...
September 3, 2016
Work Instructions for Ultrasonic Rail Testing: Ultrasonic inspection of Fishplated Rail Joints and Bolt Holes Using the Sperry Roller Search Unit Rail Testing System
This procedure applies to the following: - all holes =15mm diameter in pearlitic rails in plain line and Switches & Crossings (S&C) (as far as coupling conditions allow) including switch rail, stock...

References

Advertisement