DS/ISO/IEC 10373-6

Identification cards – Test methods – Part 6: Proximity cards

inactive
Organization: DS
Publication Date: 22 August 2016
Status: inactive
Page Count: 349
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base standards, which can be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications. NOTE 1 - Criteria for acceptability do not form part of ISO/IEC 10373-6 :2016, but will be found in the International Standards mentioned above. NOTE 2 - Test methods defined in ISO/IEC 10373-6 :2016 are intended to be performed separately. A given proximity card or object, or proximity coupling device, is not required to pass through all the tests sequentially. ISO/IEC 10373-6:2016 defines test methods which are specific to proximity cards and objects, and proximity coupling devices and proximity extended devices, defined in ISO/IEC 14443‑1, ISO/IEC 14443‑2, ISO/IEC 14443‑3, and ISO/IEC 14443‑4. ISO/IEC 10373‑1 defines test methods which are common to one or more integrated circuit card technologies and other parts deal with other technology‑specific tests.

Document History

Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – Amendment 1: Dynamic power level management
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
December 2, 2020
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – AMENDMENT 2: Enhancements for harmonization
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
July 30, 2020
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more...
April 3, 2018
PICC loading effect
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
DS/ISO/IEC 10373-6
August 22, 2016
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
September 25, 2013
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
January 25, 2013
Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
No scope available
December 18, 2012
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 2: Test methods for electromagnetic disturbance
No scope available
September 26, 2012
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 3: Exchange of additional parameters, block numbering, unmatched AFI and TR2
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 1: Additional PICC classes
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
March 17, 2011
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
April 26, 2010
Identification cards - Test methods - Part 6: Proximity cards - Amendment 7: Test methods for ePassport
No scope available
November 1, 2007
Identification cards - Test methods - Part 6: Proxiimity cards - Amendment 5: Bit rates of fc/64, fc/32 and fc/16
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 5: Bit rates of fc/64, fc/32 and fc/16
September 21, 2007
Identification cards - Test methods - Part 6: Proximity cards
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
Identification cards - Test methods - Part 6: Proximity cards - Amendment 1: Protocol test methods for proximity cards
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 1: Protocol test methods for proximity cards
January 2, 2007
Identification cards - Test methods - Part 6: Proximity cards - Amendment 3: Protocol test methods for proximity coupling devices
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: Protocol test methods for proximity coupling devices
November 21, 2003
Identification cards - Test methods - Part 6: Proximity cards - Amendment 2: Improved RF test methods
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
April 5, 2002
Identification cards - Test methods - Part 6: Proximity cards
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – AMENDMENT 1: Dynamic power level management
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
PICC loading effect
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Extension of PICC and PCD test methods
A description is not available for this item.
Conformance test plan
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Extension of PICC and PCD test methods
A description is not available for this item.
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Additional PICC classes
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
Advertisement