DSF/ISO/IEC 10373-6/PDAM 2
Extension of PICC and PCD test methods
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
May 26, 2021
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – Amendment 1: Dynamic power level management
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
December 2, 2020
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – AMENDMENT 2: Enhancements for harmonization
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
July 30, 2020
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more...
April 3, 2018
PICC loading effect
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
August 22, 2016
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
September 25, 2013
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
January 25, 2013
Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
No scope available
December 18, 2012
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 2: Test methods for electromagnetic disturbance
No scope available
September 26, 2012
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 3: Exchange of additional parameters, block numbering, unmatched AFI and TR2
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
May 28, 2012
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 1: Additional PICC classes
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
March 17, 2011
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
April 26, 2010
Identification cards - Test methods - Part 6: Proximity cards - Amendment 7: Test methods for ePassport
No scope available
November 1, 2007
Identification cards - Test methods - Part 6: Proxiimity cards - Amendment 5: Bit rates of fc/64, fc/32 and fc/16
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 5: Bit rates of fc/64, fc/32 and fc/16
September 21, 2007
Identification cards - Test methods - Part 6: Proximity cards
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
May 14, 2007
Identification cards - Test methods - Part 6: Proximity cards - Amendment 1: Protocol test methods for proximity cards
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 1: Protocol test methods for proximity cards
January 2, 2007
Identification cards - Test methods - Part 6: Proximity cards - Amendment 3: Protocol test methods for proximity coupling devices
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: Protocol test methods for proximity coupling devices
November 21, 2003
Identification cards - Test methods - Part 6: Proximity cards - Amendment 2: Improved RF test methods
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
April 5, 2002
Identification cards - Test methods - Part 6: Proximity cards
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – AMENDMENT 1: Dynamic power level management
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
PICC loading effect
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
DSF/ISO/IEC 10373-6/PDAM 2
Extension of PICC and PCD test methods
A description is not available for this item.
Conformance test plan
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Extension of PICC and PCD test methods
A description is not available for this item.
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Additional PICC classes
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...