DS/ISO/IEC 10373-6/AMD 1
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – Amendment 1: Dynamic power level management
| Organization: | DS |
| Publication Date: | 26 May 2021 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base standards, which can be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications. NOTE 1 - Criteria for acceptability do not form part of ISO/IEC 10373-6 :2016, but will be found in the International Standards mentioned above. NOTE 2 - Test methods defined in ISO/IEC 10373-6 :2016 are intended to be performed separately. A given proximity card or object, or proximity coupling device, is not required to pass through all the tests sequentially. ISO/IEC 10373-6:2016 defines test methods which are specific to proximity cards and objects, and proximity coupling devices and proximity extended devices, defined in ISO/IEC 14443‑1, ISO/IEC 14443‑2, ISO/IEC 14443‑3, and ISO/IEC 14443‑4. ISO/IEC 10373‑1 defines test methods which are common to one or more integrated circuit card technologies and other parts deal with other technology‑specific tests.
Document History