DS/ISO/IEC 10373-6/Amd. 4
Identification cards - Test methods - Part 6: Proximity cards
inactive
| Organization: | DS |
| Publication Date: | 21 September 2007 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification cards applications.
Document History
May 26, 2021
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – Amendment 1: Dynamic power level management
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
December 2, 2020
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – AMENDMENT 2: Enhancements for harmonization
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
July 30, 2020
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more...
April 3, 2018
PICC loading effect
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
August 22, 2016
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
September 25, 2013
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
January 25, 2013
Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
No scope available
December 18, 2012
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 2: Test methods for electromagnetic disturbance
No scope available
September 26, 2012
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 3: Exchange of additional parameters, block numbering, unmatched AFI and TR2
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
May 28, 2012
Identification cards – Test methods – Part 6: Proximity cards – AMENDMENT 1: Additional PICC classes
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
March 17, 2011
Identification cards – Test methods – Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
April 26, 2010
Identification cards - Test methods - Part 6: Proximity cards - Amendment 7: Test methods for ePassport
No scope available
November 1, 2007
Identification cards - Test methods - Part 6: Proxiimity cards - Amendment 5: Bit rates of fc/64, fc/32 and fc/16
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 5: Bit rates of fc/64, fc/32 and fc/16
DS/ISO/IEC 10373-6/Amd. 4
September 21, 2007
Identification cards - Test methods - Part 6: Proximity cards
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
May 14, 2007
Identification cards - Test methods - Part 6: Proximity cards - Amendment 1: Protocol test methods for proximity cards
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 1: Protocol test methods for proximity cards
January 2, 2007
Identification cards - Test methods - Part 6: Proximity cards - Amendment 3: Protocol test methods for proximity coupling devices
Identification cards - Test methods - Part 6: Proximity cards AMENDMENT 3: Protocol test methods for proximity coupling devices
November 21, 2003
Identification cards - Test methods - Part 6: Proximity cards - Amendment 2: Improved RF test methods
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
April 5, 2002
Identification cards - Test methods - Part 6: Proximity cards
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...
Cards and security devices for personal identification – Test methods – Part 6: Contactless proximity objects – AMENDMENT 1: Dynamic power level management
ISO/IEC 10373-6:2016 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
PICC loading effect
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Extension of PICC and PCD test methods
A description is not available for this item.
Conformance test plan
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Extension of PICC and PCD test methods
A description is not available for this item.
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Additional PICC classes
This International Standard defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more...