JSA - JIS G 3315
Chromium coated tin free steel
| Organization: | JSA |
| Publication Date: | 21 March 2017 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Surface treatment and coating): | 25.220 |
scope:
This Standard specifies the chromium coated tin free steel which is mainly intended for beverage can or food can.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 11950 : 2016 Cold-reduced tinmi]] products - Electrolytic chromium/ chromium oxide-coated steel (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History