NPFC - MIL-PRF-19500/684
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), TYPES 2N7472U2, 2N7473U2, AND 2N7474U2, JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 23 July 2007 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History