NPFC - MIL-PRF-19500/684
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TYPES 2N7472U2, 2N7473U2 AND 2N7474U2 JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 27 October 2003 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode power MOSFET transistor with radiation hardened total dose and single event effects (SEE) ratings, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History