NPFC - MIL-PRF-19500/684

SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), TYPES 2N7472U2, 2N7473U2, AND 2N7474U2, JANTXVR AND JANSR

inactive
Buy Now
Organization: NPFC
Publication Date: 10 November 2009
Status: inactive
Page Count: 21
scope:

This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions. 

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7472, 2N7473, AND 2N7474, JANTXV AND JANS
A description is not available for this item.
October 22, 2021
TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7472, 2N7473, AND 2N7474, JANTXV AND JANS
Scope. This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels...
September 11, 2020
TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7472, 2N7473, AND 2N7474, JANTXVR AND JANSR
Scope. This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels...
January 31, 2020
TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7472, 2N7473, AND 2N7474, JANTXVR AND JANSR
Scope. This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels...
November 23, 2018
TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7472, 2N7473, AND 2N7474, JANTXVR AND JANSR
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of...
November 17, 2016
TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7472, 2N7473, AND 2N7474, JANTXVR AND JANSR
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of...
July 27, 2016
TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED (SURFACE MOUNT AND CARRIER BOARD PACKAGES), TYPES 2N7472, 2N7473, AND 2N7474, JANTXVR AND JANSR
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of...
April 15, 2016
TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED, ENCAPSULATED SURFACE MOUNT PACKAGE, TYPES 2N7472, 2N7473, AND 2N7474, JANTXVR AND JANSR
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of...
November 2, 2015
Semiconductor Device, Transistor, Field Effect, Silicon, NChannel, Radiation Hardened (Total Dose and Single Event Effects), Types 2N7472U2, 2N7473U2, and 2N7474U2, JANTXVR and JANSR
A description is not available for this item.
October 27, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), TYPES 2N7472U2, 2N7473U2, AND 2N7474U2, JANTXVR AND JANSR
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of...
MIL-PRF-19500/684
November 10, 2009
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), TYPES 2N7472U2, 2N7473U2, AND 2N7474U2, JANTXVR AND JANSR
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of...
July 23, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), TYPES 2N7472U2, 2N7473U2, AND 2N7474U2, JANTXVR AND JANSR
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of...
February 23, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), TYPES 2N7472U2, 2N7473U2, AND 2N7474U2, JANTXVR AND JANSR
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistors. Two levels of...
December 22, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS), TYPES 2N7472U2, 2N7473U2, AND 2N7474U2, JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode power MOSFET transistor with radiation hardened total dose and single event effects (SEE) ratings, with...
October 27, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TYPES 2N7472U2, 2N7473U2 AND 2N7474U2 JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode power MOSFET transistor with radiation hardened total dose and single event effects (SEE) ratings, with...
August 5, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TYPES 2N7472U2, 2N7473U2 AND 2N7474U2 JANTXVR AND JANSR
A description is not available for this item.
June 7, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TYPES 2N7472U2, 2N7473U2 AND 2N7474U2 JANTXVR AND JANSR
A description is not available for this item.
October 6, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, FIELD EFFECT, SILICON, N-CHANNEL, RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TYPES 2N7472U2, 2N7473U2 AND 2N7474U2 JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode power MOSFET transistor with radiation hardened total dose and single event effects (SEE) ratings, with...

References

Advertisement