DS/EN 13611/A1

Safety and control devices for gas burners and gas-burning appliances - General requirements

inactive
Organization: DS
Publication Date: 8 May 2007
Status: inactive
Page Count: 18
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas fuel burners): 27.060.20
scope:

According to clause 1 and addition: This standard applies also for safety accessories and pressure accessories with a product of the maximum allowable pressure PS and the volume V of less than 6 000 bar litres or with a product of PS and DN of less than 3 000 bar, as defined by EU directive 97/23/EC. For these devices additional requirements of the new annex F apply. The risk philosophy adopted in this standard is based on the analysis of hazards on account of pressure. The standard applies to principles to eliminate or reduce hazards. Where these hazards cannot be eliminated appropriate protection measures are specified. Any residual hazard are identified and communicated to the user where appropriate. Depending on the installation situation additional requirements may apply to cover the risks arising from traffic, wind, earthquake loading and external fire.

Document History

September 7, 2021
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
April 1, 2019
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
February 29, 2016
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing for safety, control or regulating devices (hereafter referred to as controls) for...
June 24, 2015
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing for safety, control or regulating devices (hereafter referred to as controls) for...
November 24, 2011
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
January 7, 2008
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
July 15, 2007
Safety and control devices for gas burners and gas burning appliances - General requirements
A description is not available for this item.
DS/EN 13611/A1
May 8, 2007
Safety and control devices for gas burners and gas-burning appliances - General requirements
According to clause 1 and addition: This standard applies also for safety accessories and pressure accessories with a product of the maximum allowable pressure PS and the volume V of less than 6 000...
September 15, 2000
Safety and control devices for gas burners and gas-burning appliances - General requirements
This European Standard deals with the safety, construction and performance requirements of safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for...
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of PL-classifications according to EN 13849 for electromechanics of safety and control devices for gas burners...
Safety and control devices for gas burners and gas burning appliances - General requirements
This Annex is only applicable to controls for which the manufacturer specifies a SIL Level. This Annex specifies a a set of additional requirements to EN 13611:2007 to determine the safety integrity...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of SIL-classifications according to EN 61508 for electronics of safety and control devices for gas burners and...
Safety and control devices for burners and appliances burning gaseous or liquid fuels - General Requirements
This European Standard specifies safety, construction, and performance requirements and testing for safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of PL-classifications according to EN 13849 for electromechanics of safety and control devices for gas burners...
Advertisement