DSF/EN 13611/PRA1

Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for burners and appliances burning one or more gaseous fuels or liquid fuels. This European Standard is applicable to controls with declared maximum inlet pressure up to and including 500 kPa and of nominal connection sizes up to and including DN 250. This European standard specifies general product requirements for the following controls: - automatic shut-off valves; - automatic burner control systems; - flame supervision devices; - gas/air ratio controls; - pressure regulators; - manual taps; - mechanical thermostats; - multifunctional controls; - pressure sensing devices; - valve proving systems; - automatic vent valves. This European standard applies for control functions that are not covered by a specific control standard for burners and appliances burning one or more gaseous fuels or liquid fuels. This European Standard applies also for safety accessories and pressure accessories with a product of the maximum allowable pressure PS and the volume V of less than 600 000 kPa · dm3 (6 000 bar · L) or with a product of PS and DN of less than 300 000 kPa (3 000 bar). This European Standard applies for AC and DC supplied controls (for controls supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks controls see Annex I). This European Standard is applicable to reset functions used for reset from lockout, e.g. due to ignition failure or temperature cut-out in burners and appliances (see Annex M). This European Standard establishes methodologies for the determination of a Safety Integrity Level (SIL) and the determination of a Performance Level (PL) (see Annex J, Annex K and Annex L). This European Standard gives guidelines for environmental aspects (see Annex N). This European Standard does not apply to mechanical controls for use with liquid fuels. The protection against environmental impact in open air (i.e. capable of withstanding UV radiation, wind, rain, snow, dirt deposits, condensation, ice and hoar frost (see IEV 441-11-05:2005), earthquake and external fire) is not covered by this standard. This European Standard should be used in conjunction with the specific control standard (see Bibliography).

Document History

September 7, 2021
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
April 1, 2019
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
February 29, 2016
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing for safety, control or regulating devices (hereafter referred to as controls) for...
June 24, 2015
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing for safety, control or regulating devices (hereafter referred to as controls) for...
November 24, 2011
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
January 7, 2008
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
July 15, 2007
Safety and control devices for gas burners and gas burning appliances - General requirements
A description is not available for this item.
May 8, 2007
Safety and control devices for gas burners and gas-burning appliances - General requirements
According to clause 1 and addition: This standard applies also for safety accessories and pressure accessories with a product of the maximum allowable pressure PS and the volume V of less than 6 000...
September 15, 2000
Safety and control devices for gas burners and gas-burning appliances - General requirements
This European Standard deals with the safety, construction and performance requirements of safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for...
DSF/EN 13611/PRA1
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of PL-classifications according to EN 13849 for electromechanics of safety and control devices for gas burners...
Safety and control devices for gas burners and gas burning appliances - General requirements
This Annex is only applicable to controls for which the manufacturer specifies a SIL Level. This Annex specifies a a set of additional requirements to EN 13611:2007 to determine the safety integrity...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of SIL-classifications according to EN 61508 for electronics of safety and control devices for gas burners and...
Safety and control devices for burners and appliances burning gaseous or liquid fuels - General Requirements
This European Standard specifies safety, construction, and performance requirements and testing for safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of PL-classifications according to EN 13849 for electromechanics of safety and control devices for gas burners...
Advertisement