DS/EN 13611
Safety and control devices for gas burners and gas burning appliances - General requirements
| Organization: | DS |
| Publication Date: | 7 January 2008 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for burners and gas burning appliances using fuel gases of the first, second or third families and to their testing. Controls to which this European Standard applies include the following: - automatic shut-off valves; - automatic burner control systems; - flame supervision devices; - Gas/air ratio controls; - pressure regulators; - manual taps; - mechanical thermostats; - multifunctional controls; - pressure sensing devices; - valve proving systems; - zero governors. The methods of test given in this standard are intended for product type testing. For DC supplied controls Annex H applies. NOTE 1 When no particular control standard exists, the control can be tested according to this standard and further tests taking into account the intended use. NOTE 2 This European Standard is to be used in conjunction with the specific control standard (see bibliography) .
Document History