DSF/prEN 13611

Safety and control devices for burners and appliances burning gaseous or liquid fuels - General Requirements

inactive
Organization: DS
Status: inactive
Page Count: 150
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies safety, construction, and performance requirements and testing for safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for burners and appliances burning one or more gaseous fuels according to EN 437:2003+A1:2009, or liquid fuels. Controls to which this European Standard applies include the following: ? automatic shut-off valves; ? automatic burner control systems; ? flame supervision devices; ? gas/air ratio controls; ? pressure regulators; ? manual taps; ? mechanical thermostats; ? multifunctional controls; ? pressure sensing devices; ? valve proving systems; This European Standard does not apply to mechanical oil controls. This European Standard applies also for safety accessories and pressure accessories with a product of the maximum allowable pressure PS and the volume V of less than 600 kPa (6 000 bar) litres or with a product of PS and DN of less than 300 kPa (3 000 bar), as defined by EU Directive 97/23/EC (see Annex F). Protection against environmental impact in open air (i.e. capable of withstanding UV radiation, wind, rain, snow, dirt deposits, condensation, ice and hoar frost (see IEV 441-11-05:2005)), earth quake, external fire are not covered by this standard. This European Standard is applicable to AC and DC supplied controls (for controls supplied by stand-alone battery system, battery systems for mobile applications or systems which are intended to be connected to DC supply networks controls see Annex I). This European Standard establishes methodologies for the determination of a Safety Integrity Level (SIL) and the determination of a Performance Level (PL) (see Annex J, Annex K and Annex L). This European Standard is applicable to reset functions used for reset from lockout, e.g. due to ignition failure or temperature cut-out in burners and appliances (see Annex M). This European Standard gives guidelines for environmental aspects (see Annex N). This European Standard specifies requirements and tests for seals made from elastomer, cork or elastomer, cork and synthetic fibres mixtures for use in gas applications using gases as specified in EN 437:2003+A1:2009, except LP gas in liquid form (see Annex O). NOTE 1 When no particular control standard exists, the control can be tested according to this standard and further tests taking into account the intended use. NOTE 2 This European Standard should be used in conjunction with the specific control standard (see Bibliography).

Document History

September 7, 2021
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
April 1, 2019
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
February 29, 2016
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing for safety, control or regulating devices (hereafter referred to as controls) for...
June 24, 2015
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing for safety, control or regulating devices (hereafter referred to as controls) for...
November 24, 2011
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
January 7, 2008
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
July 15, 2007
Safety and control devices for gas burners and gas burning appliances - General requirements
A description is not available for this item.
May 8, 2007
Safety and control devices for gas burners and gas-burning appliances - General requirements
According to clause 1 and addition: This standard applies also for safety accessories and pressure accessories with a product of the maximum allowable pressure PS and the volume V of less than 6 000...
September 15, 2000
Safety and control devices for gas burners and gas-burning appliances - General requirements
This European Standard deals with the safety, construction and performance requirements of safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for...
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of PL-classifications according to EN 13849 for electromechanics of safety and control devices for gas burners...
Safety and control devices for gas burners and gas burning appliances - General requirements
This Annex is only applicable to controls for which the manufacturer specifies a SIL Level. This Annex specifies a a set of additional requirements to EN 13611:2007 to determine the safety integrity...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of SIL-classifications according to EN 61508 for electronics of safety and control devices for gas burners and...
DSF/prEN 13611
Safety and control devices for burners and appliances burning gaseous or liquid fuels - General Requirements
This European Standard specifies safety, construction, and performance requirements and testing for safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of PL-classifications according to EN 13849 for electromechanics of safety and control devices for gas burners...

References

Advertisement