DS/EN 13611 + A2

Safety and control devices for gas burners and gas burning appliances - General requirements

inactive
Organization: DS
Publication Date: 24 November 2011
Status: inactive
Page Count: 118
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas fuel burners): 27.060.20
scope:

This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for burners and gas burning appliances using fuel gases of the first, second or third families and to their testing. Controls to which this European Standard applies include the following: - automatic shut-off valves; - automatic burner control systems; - flame supervision devices; - gas/air ratio controls; - pressure regulators; - manual taps; - mechanical thermostats; - multifunctional controls; - pressure sensing devices; - valve proving systems; - zero pressure regulators. The methods of test given in this standard are intended for product type testing. For DC supplied controls Annex H applies. NOTE 1 When no particular control standard exists, the control can be tested according to this standard and further tests taking into account the intended use. NOTE 2 This European Standard should be used in conjunction with the specific control standard (see Bibliography).

Document History

September 7, 2021
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
April 1, 2019
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
February 29, 2016
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing for safety, control or regulating devices (hereafter referred to as controls) for...
June 24, 2015
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels - General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing for safety, control or regulating devices (hereafter referred to as controls) for...
DS/EN 13611 + A2
November 24, 2011
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
January 7, 2008
Safety and control devices for gas burners and gas burning appliances - General requirements
This European Standard specifies safety, construction, and performance requirements and testing of safety control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
July 15, 2007
Safety and control devices for gas burners and gas burning appliances - General requirements
A description is not available for this item.
May 8, 2007
Safety and control devices for gas burners and gas-burning appliances - General requirements
According to clause 1 and addition: This standard applies also for safety accessories and pressure accessories with a product of the maximum allowable pressure PS and the volume V of less than 6 000...
September 15, 2000
Safety and control devices for gas burners and gas-burning appliances - General requirements
This European Standard deals with the safety, construction and performance requirements of safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as controls) for...
Safety and control devices for burners and appliances burning gaseous and/or liquid fuels – General requirements
This European Standard specifies the general safety, design, construction, and performance requirements and testing of safety, control or regulating devices (hereafter referred to as controls) for...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of PL-classifications according to EN 13849 for electromechanics of safety and control devices for gas burners...
Safety and control devices for gas burners and gas burning appliances - General requirements
This Annex is only applicable to controls for which the manufacturer specifies a SIL Level. This Annex specifies a a set of additional requirements to EN 13611:2007 to determine the safety integrity...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of SIL-classifications according to EN 61508 for electronics of safety and control devices for gas burners and...
Safety and control devices for burners and appliances burning gaseous or liquid fuels - General Requirements
This European Standard specifies safety, construction, and performance requirements and testing for safety, control or regulating devices and sub-assemblies or fittings (hereafter referred to as...
Safety and control devices for gas burners and gas burning appliances - General requirements
This amendment to EN 13611:2007 specifies requirements and methods for the determination of PL-classifications according to EN 13849 for electromechanics of safety and control devices for gas burners...
Advertisement