CEI EN 62739-3
Test method for erosion of wave soldering equipment using molten leadfree solder alloy Part 3: Selection guidance of erosion test method
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
This part of IEC 62739 describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for lead-free wave soldering equipment as a solder bath and other components which are in contact with the molten solder.
Document History
CEI EN 62739-3
August 1, 2017
Test method for erosion of wave soldering equipment using molten leadfree solder alloy Part 3: Selection guidance of erosion test method
This part of IEC 62739 describes the selection methodology of an appropriate evaluating test method for the erosion of the metal materials without or with surface processing intended to be used for...