NEN-EN 12184
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than 100 kg, which includes: - manual wheelchairs with add-on power kits used for propulsion, - electrically powered wheelchairs, and - electrically powered scooters with three or more wheels. It also specifies requirements and test methods for battery chargers for wheelchairs and scooters. This European Standard does not apply in total to: - wheelchairs intended for special purposes, such as sports, - custom-made wheelchairs, - handrim activated power assisted wheelchairs and - powered office chairs.
Document History