NEN-EN 12184
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 55 |
| ICS Code (Aids for disabled or handicapped persons): | 11.180 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg, including the following classifications from EN ISO 9999:1998: 122121 - Powered attendant-controlled
Document History