NEN-EN 12184

Electrically powered wheelchairs, scooters, and their chargers - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 37
ICS Code (Aids for disabled or handicapped persons): 11.180
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg, including the following classifications from EN ISO 9999:1998: 122121 - Powered attendant-controlled wheelchairs. 122124 - Electric-motor-driven wheelchairs with manual steering. 122127 - Electric-motor-driven wheelchairs with powered steering.

Document History

September 1, 2022
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not less than 25 kg and...
September 1, 2020
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not greater than 300 kg,...
April 1, 2014
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
NEN-EN 12184 specifies requirements and test methods for electrically powered wheelchairs, including electrically powered scooters with three or more wheels, with a maximum speed not exceeding 15...
February 1, 2011
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
NEN-EN 12184 specifies requirements and test methods for electrically powered wheelchairs, including electrically powered scooters with three or more wheels, with a maximum speed not exceeding 15...
October 1, 2009
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than...
May 1, 2009
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than...
October 1, 2006
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person which includes - manual...
July 1, 2004
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person which includes - manual...
April 1, 1999
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg,...
NEN-EN 12184
December 1, 1995
Electrically powered wheelchairs, scooters, and their chargers - Requirements and test methods
Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg,...

References

Advertisement