NEN-EN 12184

Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 61
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than 100 kg, which includes: - manual wheelchairs with add-on power kits used for propulsion, - electrically powered wheelchairs, and - electrically powered scooters with three or more wheels. It also specifies requirements and test methods for battery chargers for wheelchairs and scooters. This European Standard does not apply in total to: - wheelchairs intended for special purposes, such as sports, - custom-made wheelchairs, - handrim activated power assisted wheelchairs and - powered office chairs.

Document History

September 1, 2022
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not less than 25 kg and...
September 1, 2020
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not greater than 300 kg,...
April 1, 2014
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
NEN-EN 12184 specifies requirements and test methods for electrically powered wheelchairs, including electrically powered scooters with three or more wheels, with a maximum speed not exceeding 15...
February 1, 2011
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
NEN-EN 12184 specifies requirements and test methods for electrically powered wheelchairs, including electrically powered scooters with three or more wheels, with a maximum speed not exceeding 15...
October 1, 2009
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than...
NEN-EN 12184
May 1, 2009
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than...
October 1, 2006
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person which includes - manual...
July 1, 2004
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person which includes - manual...
April 1, 1999
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg,...
December 1, 1995
Electrically powered wheelchairs, scooters, and their chargers - Requirements and test methods
Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg,...

References

Advertisement