NEN-EN 12184

Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 February 2011
Status: inactive
Page Count: 58
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

NEN-EN 12184 specifies requirements and test methods for electrically powered wheelchairs, including electrically powered scooters with three or more wheels, with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than 300 kg. It also specifies requirements and test methods for battery chargers for wheelchairs and scooters. This European Standard does not apply in total to: - electrically powered wheelchairs intended for special purposes, such as sports, showering or toileting, - manual wheelchairs with handrim-activated power-assisted propulsion, - custom-made electrically powered wheelchairs, - electrically powered stand-up wheelchairs, - manual wheelchairs with add-on power kits used for propulsion, and - electrically powered office chairs.

Document History

September 1, 2022
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not less than 25 kg and...
September 1, 2020
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This document specifies requirements and test methods for electrically powered wheelchairs, with a maximum speed not exceeding 20 km/h, intended to carry one person of mass not greater than 300 kg,...
April 1, 2014
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
NEN-EN 12184 specifies requirements and test methods for electrically powered wheelchairs, including electrically powered scooters with three or more wheels, with a maximum speed not exceeding 15...
NEN-EN 12184
February 1, 2011
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
NEN-EN 12184 specifies requirements and test methods for electrically powered wheelchairs, including electrically powered scooters with three or more wheels, with a maximum speed not exceeding 15...
October 1, 2009
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than...
May 1, 2009
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person of mass not greater than...
October 1, 2006
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person which includes - manual...
July 1, 2004
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
This European Standard specifies requirements and test methods for electrically powered wheelchairs with a maximum speed not exceeding 15 km/h intended to carry one person which includes - manual...
April 1, 1999
Electrically powered wheelchairs, scooters and their chargers - Requirements and test methods
Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg,...
December 1, 1995
Electrically powered wheelchairs, scooters, and their chargers - Requirements and test methods
Specifies requirements and test methods for electrically powered wheelchairs and scooters with a maximum speed not exceeding 15 km/h intended to carry one person whose mass does not exceed 100 kg,...

References

Advertisement