NEN-EN 1364-1

Fire resistance tests on non-loadbearing elements in buildings - Part 1: Partitions

inactive
Organization: NEN
Publication Date: 1 January 1994
Status: inactive
Page Count: 27
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

The standard is to be used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls with and without glazing, non-loadbearing walls consisting almost wholly of glazing, (glazed non-loadbearing walls) and other non-loadbearing internal and external non-loadbearing walls with and without glazing. The fire resistance of external non-loadbearing walls can be determined under internal or external exposure conditions. In the latter case the external fire exposure curve given in prEN 1363-2 is used.

Document History

July 1, 2015
Fire resistance tests for non-loadbearing elements - Part 1: Walls
NEN-EN 1364-1 specifies a method for determining the fire resistance of non-loadbearing walls. This European Standard is used in conjunction with EN 1363-1. It is applicable to internal...
November 1, 2014
Fire resistance tests for non-loadbearing elements - Part 1: Walls
NEN-EN 1364-1 specifies a method for determining the fire resistance of non-loadbearing walls. This European Standard is used in conjunction with EN 1363-1. It is applicable to internal...
November 1, 2011
Fire resistance tests for non-loadbearing elements - Part 1: Walls
This Part of EN 1364 specifies a method for determining the fire resistance of non-loadbearing walls. This Standard is used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing...
April 1, 2001
Fire resistance tests for non-loadbearing elements - Part 1: Walls
A description is not available for this item.
August 1, 1999
Fire resistance tests for non-loadbearing elements - Part 1: Walls
The standard is to be used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls with and without glazing, non-loadbearing walls consisting almost wholly of glazing,...
NEN-EN 1364-1
January 1, 1994
Fire resistance tests on non-loadbearing elements in buildings - Part 1: Partitions
The standard is to be used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls with and without glazing, non-loadbearing walls consisting almost wholly of glazing,...
Advertisement