NEN-EN 1364-1
Fire resistance tests for non-loadbearing elements - Part 1: Walls
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
NEN-EN 1364-1 specifies a method for determining the fire resistance of non-loadbearing walls. This European Standard is used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls (partitions), with and without glazing, non-loadbearing walls consisting almost wholly of glazing (glazed non-loadbearing walls) and other non-loadbearing internal and external non-loadbearing walls with and without glazing. The fire resistance of external non-loadbearing walls can be determined under internal or external exposure conditions. In the latter case the external fire exposure curve given in EN 1363-2 is used. It is not applicable to: a) curtain walls (external non-loadbearing walls suspended in front of the floor slab), unless explicitly permitted under EN 1364-3 or EN 1364-4 which contain details of the methodology to be used. b) non-loadbearing walls containing door assemblies that are tested according to EN 1634-1. Specific requirements for testing glazed elements or non-loadbearing walls incorporating glazing are given in Annex A. Specific requirements relating to the testing of non-loadbearing external and internal walls designed to span horizontally between two independently proven fire resisting vertical structural elements are given in Annex B.
Document History