NEN-EN 1364-1
Fire resistance tests for non-loadbearing elements - Part 1: Walls
| Organization: | NEN |
| Publication Date: | 1 August 1999 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
The standard is to be used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls with and without glazing, non-loadbearing walls consisting almost wholly of glazing, (glazed non-loadbearing walls) and other non-loadbearing internal and external non-loadbearing walls with and without glazing. The fire resistance of external non-loadbearing walls can be determined under internal or external exposure conditions. In the latter case the external fire exposure curve given in prEN 1363-2 is used.
Document History