NEN-EN 1364-1/C1
Fire resistance tests for non-loadbearing elements - Part 1: Walls
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
Document History
July 1, 2015
Fire resistance tests for non-loadbearing elements - Part 1: Walls
NEN-EN 1364-1 specifies a method for determining the fire resistance of non-loadbearing walls. This European Standard is used in conjunction with EN 1363-1. It is applicable to internal...
November 1, 2014
Fire resistance tests for non-loadbearing elements - Part 1: Walls
NEN-EN 1364-1 specifies a method for determining the fire resistance of non-loadbearing walls. This European Standard is used in conjunction with EN 1363-1. It is applicable to internal...
November 1, 2011
Fire resistance tests for non-loadbearing elements - Part 1: Walls
This Part of EN 1364 specifies a method for determining the fire resistance of non-loadbearing walls. This Standard is used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing...
NEN-EN 1364-1/C1
April 1, 2001
Fire resistance tests for non-loadbearing elements - Part 1: Walls
A description is not available for this item.
August 1, 1999
Fire resistance tests for non-loadbearing elements - Part 1: Walls
The standard is to be used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls with and without glazing, non-loadbearing walls consisting almost wholly of glazing,...
January 1, 1994
Fire resistance tests on non-loadbearing elements in buildings - Part 1: Partitions
The standard is to be used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls with and without glazing, non-loadbearing walls consisting almost wholly of glazing,...