NEN-EN 1364-1

Fire resistance tests for non-loadbearing elements - Part 1: Walls

inactive
Organization: NEN
Publication Date: 1 November 2014
Status: inactive
Page Count: 49
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

NEN-EN 1364-1 specifies a method for determining the fire resistance of non-loadbearing walls. This European Standard is used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls (partitions), with and without glazing, non-loadbearing walls consisting almost wholly of glazing (glazed non-loadbearing walls) and other non-loadbearing internal and external non-loadbearing walls with and without glazing. The fire resistance of external non-loadbearing walls can be determined under internal or external exposure conditions. In the latter case the external fire exposure curve given in EN 1363-2 is used. It is not applicable to: a) curtain walls (external non-loadbearing walls suspended in front of the floor slab), unless explicitly permitted under EN 1364-3 or EN 1364-4 which contain details of the methodology to be used. b) non-loadbearing walls containing door assemblies that are tested according to EN 1634-1. Specific requirements for testing glazed elements or non-loadbearing walls incorporating glazing are given in Annex A. Specific requirements relating to the testing of non-loadbearing external and internal walls designed to span horizontally between two independently proven fire resisting vertical structural elements are given in Annex B.

Document History

July 1, 2015
Fire resistance tests for non-loadbearing elements - Part 1: Walls
NEN-EN 1364-1 specifies a method for determining the fire resistance of non-loadbearing walls. This European Standard is used in conjunction with EN 1363-1. It is applicable to internal...
NEN-EN 1364-1
November 1, 2014
Fire resistance tests for non-loadbearing elements - Part 1: Walls
NEN-EN 1364-1 specifies a method for determining the fire resistance of non-loadbearing walls. This European Standard is used in conjunction with EN 1363-1. It is applicable to internal...
November 1, 2011
Fire resistance tests for non-loadbearing elements - Part 1: Walls
This Part of EN 1364 specifies a method for determining the fire resistance of non-loadbearing walls. This Standard is used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing...
April 1, 2001
Fire resistance tests for non-loadbearing elements - Part 1: Walls
A description is not available for this item.
August 1, 1999
Fire resistance tests for non-loadbearing elements - Part 1: Walls
The standard is to be used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls with and without glazing, non-loadbearing walls consisting almost wholly of glazing,...
January 1, 1994
Fire resistance tests on non-loadbearing elements in buildings - Part 1: Partitions
The standard is to be used in conjunction with EN 1363-1. It is applicable to internal non-loadbearing walls with and without glazing, non-loadbearing walls consisting almost wholly of glazing,...

References

Advertisement