ASME B16.24
Cast Copper Alloy Pipe Flanges and Flanged Fittings Classes 150, 300, 600, 900, 1500, and 2500
| Organization: | ASME |
| Publication Date: | 1 January 2006 |
| Status: | inactive |
| Page Count: | 34 |
scope:
General
This Standard covers cast copper alloy threaded-joint pipe flanges and blind pipe flanges having rating class designations 150, 300, 600, 900, 1500, and 2500. This Standard also covers flanged fittings having rating class designations 150 and 300. It establishes requirements for
(a) pressure-temperature
(b) size and method of designating openings for reduced fittings
(c) markings
(d) materials
(e) dimensions
(f) bolting and gaskets
(g) tolerances
(h) tests
This Standard also provides dimensional requirements for flanged ends of valves conforming to MSS SP-80.
Document History