ASME B16.24

BRONZE PIPE FLANGES AND FLANGED FITTINGS CLASS 150 AND 300

inactive
Buy Now
Organization: ASME
Publication Date: 31 August 1979
Status: inactive
Page Count: 26
scope:

This standard for Bronze Pipe Flanges and Flanged Fittings, Class 150 and 300, covers:

a) Pressure-temperature ratings

b) Sizes and method of designating openings of reducing fittings

c) Marking

d) Minimum requirements for materials

e) Dimensions and tolerances

f) Bolts, nuts and gaskets

g) Threading

h) Facings

The metric (SI) unitsshown herein were obtained by conversion from customary units, rounded as appropriate. It should be recognized that the dimensions and tolerances shown as whole millimeters may differ slightly in absolute value from the customary dimensions. It is the intent of this standard that any dimension which is within tolerance by either metric or customary measurement is considered to be in conformance with this standard.

Document History

April 8, 2022
Cast Copper Alloy Pipe Flanges, Flanged Fittings, and Valves Classes 150, 300, 600, 900, 1500, and 2500
Inclusions This Standard covers the following cast copper alloy: (a) threaded pipe flanges and blind flanges having class designations 150, 300, 600, 900, 1500, and 2500 (b) flanged fittings...
October 31, 2016
Cast Copper Alloy Pipe Flanges, Flanged Fittings, and Valves Classes 150, 300, 600, 900, 1500, and 2500
Inclusions This Standard covers the following cast copper alloy: (a) threaded pipe flanges and blind flanges having class designations 150, 300, 600, 900, 1500, and 2500 (b) flanged fittings...
November 14, 2011
Cast Copper Alloy Pipe Flanges and Flanged Fittings Classes 150, 300, 600, 900, 1500, and 2500
This Standard covers cast copper alloy threaded-joint pipe flanges and blind pipe flanges having rating class designations 150, 300, 600, 900, 1500, and 2500. This Standard also covers flanged...
January 1, 2006
Cast Copper Alloy Pipe Flanges and Flanged Fittings Classes 150, 300, 600, 900, 1500, and 2500
General This Standard covers cast copper alloy threaded-joint pipe flanges and blind pipe flanges having rating class designations 150, 300, 600, 900, 1500, and 2500. This Standard also covers...
January 1, 2001
Cast Copper Alloy Pipe Flanges and Flanged Fittings: Class 150, 300, 400, 600, 900, 1500, and 2500
This Standard for cast copper alloy pipe flanges and flanged fittings covers: (a) pressure temperature ratings; (b) sizes and methods of designating openings for reduced fittings; (c) marking; (d)...
January 1, 1991
Cast Copper Alloy Pipe Flanges and Flanged Fittings Class 150, 300, 400, 600, 900, 1500, and 2500
General This Standard for Cast Copper Alloy Pipe Flanges and Flanged Fittings covers: (a) pressure temperature ratings; (b) sizes and methods of designating openings for reduced fittings; (c)...
ASME B16.24
August 31, 1979
BRONZE PIPE FLANGES AND FLANGED FITTINGS CLASS 150 AND 300
This standard for Bronze Pipe Flanges and Flanged Fittings, Class 150 and 300, covers: a) Pressure-temperature ratings b) Sizes and method of designating openings of reducing fittings c) Marking...
January 1, 1971
Bronze Flanges and Flanged Fittings 150 and 300 Lb
This standard for Bronze Flanges and Flanged Fittings, 150· and 300-lb covers; (a) Pressure temperature ratings (b) Sizes and method of designating openings of reducing fittings (c) Marking (d)...

References

Advertisement