ASME B16.24
Cast Copper Alloy Pipe Flanges and Flanged Fittings Class 150, 300, 400, 600, 900, 1500, and 2500
| Organization: | ASME |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 25 |
scope:
General
This Standard for Cast Copper Alloy Pipe Flanges and Flanged Fittings covers:
(a) pressure temperature ratings;
(b) sizes and methods of designating openings for reduced fittings;
(c) marking;
(d) materials;
(e) dimensions;
(f) bolts, nuts, and gaskets;
(g) tolerances; and
(h) tests.
Codes and Regulations
A flange or flanged fitting used under the jurisdiction of the ASME
Boiler and Pressure Vessel
Code, the ASME Code for Pressure Piping or a governmental regulation
is subject to any limitation
of that code or regulation. This includes any maximum temperature
limitation, or rule governing the
use of a material at low temperature, or provisions for operating at a
pressure exceeding the
pressure-temperature
Units of Measurement
U.S. customary units are the standard. For conversion to metric units use the following:
(a) 1 in. = 25.4 mm
(b) 1 psi + 0.069 bar = 6.9 kPa
(c) °F = 1.8°C + 32
Document History