This document references:
MSS SP 80 - Bronze Gate, Globe, Angle, and Check Valves
Published by MSS
on
January 1, 2019
This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature...
This document references:
ASTM B150/B150M - Standard Specification for Aluminum Bronze Rod, Bar, and Shapes
Published by ASTM
on
April 1, 2019
This specification establishes the requirements for aluminum bronze rod, bar, and shapes for Copper Alloys UNS Nos. C61300, C61400, C61900, C62300, C62400, C63000, C63020, C63200, C64200, and C64210....
This document references:
MSS SP 80 - Bronze Gate, Globe, Angle, and Check Valves
Published by MSS
on
January 1, 2019
This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature...
This document is referenced by:
JIS B 8265 - Construction of pressure vessel - General principles
Published by JSA
on
November 25, 2017
Applicable pressure vessels This Japanese Industrial Standard applies to the construction of pressure vessels with the design pressure of less than 30 MPa. Pressure vessels herein refer to the...
This document is referenced by:
NRC NPC - National Plumbing Code of Canada 2015
Published by NRC
on
January 1, 2015
Preface The National Plumbing Code of Canada 2015, together with the National Building Code of Canada 2015, the National Energy Code of Canada for Buildings 2017 and the National Fire Code of Canada...
This document is referenced by:
IAPMO USPSHTC - UNIFORM SWIMMING POOL, SPA AND HOT TUB CODE
Published by IAPMO
on
January 1, 2018
The provisions of this code shall apply to the erection, installation, alteration, repair, relocation, replacement, addition to, use, and maintenance of swimming pools, spas, or hot tub systems...