ASME - B16.24

Cast Copper Alloy Pipe Flanges, Flanged Fittings, and Valves Classes 150, 300, 600, 900, 1500, and 2500

active, Most Current
Organization: ASME
Publication Date: 8 April 2022
Status: active
Page Count: 35
scope:

Inclusions

This Standard covers the following cast copper alloy:

(a) threaded pipe flanges and blind flanges having class designations 150, 300, 600, 900, 1500, and 2500

(b) flanged fittings having rating class designations 150 and 300

(c) threaded and flanged valves having rating class designations 150, 300, 600, 1500, and 2500

Dimensional Requirements

This Standard establishes requirements for

(a) pressure-temperature ratings

(b) size and method of designating openings for reduced fittings

(c) markings

(d) materials

(e) dimensions

(f) bolting and gaskets

(g) tolerances

(h) nondestructive examination for valves

(i) tests

MSS SP-80 Requirements

This Standard also provides dimensional requirements for flanged ends of valves conforming to MSS SP-80.

ASTM B148 Requirements

ASME B16.24 requirements and the supplemental requirements of Mandatory Appendix I shall apply for the construction of valves under this Standard that are made from ASTM B148 materials.

Document History

B16.24
April 8, 2022
Cast Copper Alloy Pipe Flanges, Flanged Fittings, and Valves Classes 150, 300, 600, 900, 1500, and 2500
Inclusions This Standard covers the following cast copper alloy: (a) threaded pipe flanges and blind flanges having class designations 150, 300, 600, 900, 1500, and 2500 (b) flanged fittings...
October 31, 2016
Cast Copper Alloy Pipe Flanges, Flanged Fittings, and Valves Classes 150, 300, 600, 900, 1500, and 2500
Inclusions This Standard covers the following cast copper alloy: (a) threaded pipe flanges and blind flanges having class designations 150, 300, 600, 900, 1500, and 2500 (b) flanged fittings...
November 14, 2011
Cast Copper Alloy Pipe Flanges and Flanged Fittings Classes 150, 300, 600, 900, 1500, and 2500
This Standard covers cast copper alloy threaded-joint pipe flanges and blind pipe flanges having rating class designations 150, 300, 600, 900, 1500, and 2500. This Standard also covers flanged...
January 1, 2006
Cast Copper Alloy Pipe Flanges and Flanged Fittings Classes 150, 300, 600, 900, 1500, and 2500
General This Standard covers cast copper alloy threaded-joint pipe flanges and blind pipe flanges having rating class designations 150, 300, 600, 900, 1500, and 2500. This Standard also covers...
January 1, 2001
Cast Copper Alloy Pipe Flanges and Flanged Fittings: Class 150, 300, 400, 600, 900, 1500, and 2500
This Standard for cast copper alloy pipe flanges and flanged fittings covers: (a) pressure temperature ratings; (b) sizes and methods of designating openings for reduced fittings; (c) marking; (d)...
January 1, 1991
Cast Copper Alloy Pipe Flanges and Flanged Fittings Class 150, 300, 400, 600, 900, 1500, and 2500
General This Standard for Cast Copper Alloy Pipe Flanges and Flanged Fittings covers: (a) pressure temperature ratings; (b) sizes and methods of designating openings for reduced fittings; (c)...
August 31, 1979
BRONZE PIPE FLANGES AND FLANGED FITTINGS CLASS 150 AND 300
This standard for Bronze Pipe Flanges and Flanged Fittings, Class 150 and 300, covers: a) Pressure-temperature ratings b) Sizes and method of designating openings of reducing fittings c) Marking...
January 1, 1971
Bronze Flanges and Flanged Fittings 150 and 300 Lb
This standard for Bronze Flanges and Flanged Fittings, 150· and 300-lb covers; (a) Pressure temperature ratings (b) Sizes and method of designating openings of reducing fittings (c) Marking (d)...

References

Advertisement