JSA - JIS G 3473
Carbon Steel Tubes for Cylinder Barrels
| Organization: | JSA |
| Publication Date: | 20 May 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
This Japanese Industrial Standard specifies the carbon steel tubes, the inner surface of which is machined or honed or honed to be used for manufacturing the cylinder barrels of piston-type pneumatic or hydraulic cylinders. This Standard covers the tubes of inside diameters in the range 32.0 mm to 200.0 mm.
Annex A gives the special quality requirements the purchaser can designate based on the previous agreement with the manufacturer, in addition to the requirements in the text of this Standard.
Document History