NPFC - MIL-PRF-19500/157
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REFERENCE, TEMPERATURE COMPENSATED, TYPES 1N941B-1, 1N943B-1, 1N944B-1, 1N945B-1, 1N946B-1, 1N941BUR-1, 1N943BUR-1, 1N944BUR-1, 1N945BUR-1, AND 1N946BUR-1, JAN, JANTX, JANTXV, AND JANS, RADIATION HARDENED (TOTAL DOSE ONLY) JANTXVM, D, L, R, F, G, H, AND JANSM, D, L, R, F, G, AND H
| Organization: | NPFC |
| Publication Date: | 18 March 2008 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers the performance requirements for 11.70 volts ± 5 percent, silicon, voltage-reference, temperature compensated diodes. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Seven levels of radiation hardened (total dose only) product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History