NPFC - MIL-PRF-19500/157
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REFERENCE, TEMPERATURE COMPENSATED, TYPES 1N941B-1, 1N943B-1, 1N944B-1, 1N945B-1, 1N946B-1, 1N941BUR-1, 1N943BUR-1, 1N944BUR-1, 1N945BUR-1, AND 1N946BUR-1, JAN, JANTX, JANTXV, AND JANS, RADIATION HARDENED (TOTAL DOSE ONLY) JANTXVM, D, L, R, F, G, H, AND JANSM, D, L, R, F, G, AND H
| Organization: | NPFC |
| Publication Date: | 1 July 1998 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers the performance requirements for 11.70 volts ± 5 percent, silicon, voltage-reference diodes. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Seven levels of radiation hardened (total dose only) product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500.
See figure 1 (DO-7 and DO-35) and figure 2 (DO-213AA).
Unless otherwise specified, maximum ratings (TA = +25°C).
Unless otherwise specified, primary electrical characteristics at TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History