DLA - MIL-S-19500/157K
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REFERENCE TYPES 1N941B, 1N943B, 1N944B, 1N945B, 1N946B, 119418-1, 1N943B-1, 1N944B-1, 1N945B-1, 1N946B-1, lN941BUR-1, 1N943BUR-1, 1N944BUR-1, 1N945BUR-1, AND lN946BUR-1 JAN, JANTX, JANTXV AND JANS; RADIATION HARDENED (TOTAL DOSE ONLY) JANTXVM, D, L, R, F, G, H, AND JANSM, D, L, R, F, G, AND H
| Organization: | DLA |
| Publication Date: | 25 November 1994 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers the detail requirements for 11.70 volts ±5 percent, silicon, voltage-reference diodes. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-S-19500. Seven levels of radiation hardened (total dose only) product assurance are provided for each encapsulated device type as specified in MIL-S-19500.
See figure 1 (DO-7 and DO-35) and figure 2 (DO-213AA).
Unless otherwise specified, primary electrical characteristics at TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, OH 45444-5765 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History