NPFC - MIL-PRF-19500/157
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE-REFERENCE TEMPERATURE COMPENSATED, TYPES 1N941B-1, 1N943B-1, 1N944B-1, 1N945B-1, AND 1N946B-1, LEADED AND SURFACE MOUNT PACKAGES, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS, RADIATION HARDENED (TOTAL DOSE ONLY)
| Organization: | NPFC |
| Publication Date: | 17 January 2019 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This specification covers the performance requirements for 11.70 volts ±5 percent, silicon, temperature compensated, voltage-reference diodes. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type as specified in MIL-PRF-19500. Seven levels of radiation hardened assurance (total dose only) are provided for quality levels JANTXV and JANS as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History