DLA - SMD-5962-80014 REV L

MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM

inactive
Organization: DLA
Publication Date: 1 July 1998
Status: inactive
Page Count: 10
scope:

This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

The PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 0033, MSK 0033B Voltage follower/buffer amplifier with FET input

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style Z See figure 1 12 Can

The lead finish shall be as specified in MIL-PRF-38534.

Supply voltage range ................................................ ±40 V dc maximum Input voltage range ................................................. ±40 V dc Storage temperature range ........................................... −65° C to +150°C Maximum power dissipation (PD) ...................................... 1.5 W 1/ 2/ Lead temperature (soldering, 10 seconds) ............................ +300°C Junction temperature (TJ) ........................................... +175°C

Ambient operating temperature range (TA) ............................ −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 12, 2019
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
March 9, 2018
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 20, 2011
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
February 23, 2004
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-80014 REV L
July 1, 1998
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN)....
September 29, 1995
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
June 25, 1993
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
March 16, 1992
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
A description is not available for this item.
January 5, 1990
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
A description is not available for this item.
January 11, 1989
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
A description is not available for this item.
November 23, 1987
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
A description is not available for this item.
December 5, 1985
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
A description is not available for this item.
June 23, 1983
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
A description is not available for this item.
January 10, 1983
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
A description is not available for this item.
December 22, 1980
MICROCIRCUIT, HYBRID, LINEAR, BUFFER AMPLIFIER, THICK FILM
A description is not available for this item.

References

Advertisement